Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-5X3
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-5X3
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-5X3
Manufacturer: Texas Instruments
Win Source Part Number: 1255653-SN74LVC2G34D
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-563, SOT-666
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74LVC2G34
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SOT
Alternative Parts (Cross-Reference): 74LVC2G34FZ4-7; 74LVC2G34W6-7; 74LVC2G34FW4-7;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 5.5V 6SOT
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN74LVC2G34DRLR | 296-18020-6-ND | 1255653-SN74LVC2G34DRLR | SN74LVC2G34DRLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34DRLR | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |