Texas Instruments High-Performance Analog Audio Special Purpose - SRC4184IPAGT SRC4184IPAGT

Description
SRC4184 4-Channel, Asynchronous Sample Rate Converter
Request a Quote Datasheet
Description
SRC4184 4-Channel, Asynchronous Sample Rate Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SRC4184IPAGT - Rochester Electronics
Newburyport, MA, United States
SRC4184 4-Channel, Asynchronous Sample Rate Converter

SRC4184 4-Channel, Asynchronous Sample Rate Converter

Supplier's Site Datasheet
Audio Special Purpose - SRC4184IPAGT - 1258723-SRC4184IPAGT - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SRC4184IPAGT
1258723-SRC4184IPAGT
Audio Special Purpose - SRC4184IPAGT 1258723-SRC4184IPAGT
Manufacturer: Texas Instruments Win Source Part Number: 1258723-SRC4184IPAGT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TQFP Specifications: 4kHz ~ 212kHz Applications: Digital Audio Interfacing Operating Supply Voltage: 1.8V, 3.3V Function: Sample Rate Converter Interface: SPI Number of Channels: 4 Family Name: SRC4184 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): SRC4184IPAGR; SRC4184IPAGRG4; SRC4184IPAGG4; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1258723-SRC4184IPAGT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TQFP
Specifications: 4kHz ~ 212kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 1.8V, 3.3V
Function: Sample Rate Converter
Interface: SPI
Number of Channels: 4
Family Name: SRC4184
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): SRC4184IPAGR; SRC4184IPAGRG4; SRC4184IPAGG4;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - SRC4184IPAGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SRC4184IPAGT
Audio Special Purpose SRC4184IPAGT
Audio Sample Rate Converter 4 Channel 64-TQFP (10x10)

Audio Sample Rate Converter 4 Channel 64-TQFP (10x10)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number SRC4184IPAGT 1258723-SRC4184IPAGT SRC4184IPAGT
Product Name Audio Special Purpose - SRC4184IPAGT Audio Special Purpose
Standards RoHS
Package Type QFP; TQFP64 QFP; 64-TQFP
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data