Rochester Electronics Linear - Linear - Amplifiers - Audio - TAS6424QDKQQ1 TAS6424QDKQQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 899073-TAS6424QDKQQ1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Amplifier IC 4-Channel (Quad) Class D 56-HSSOP Package: Bulk Package: 56-PowerBSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-HSSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899073-TAS6424QDKQQ1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Amplifier IC 4-Channel (Quad) Class D 56-HSSOP Package: Bulk Package: 56-PowerBSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-HSSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TAS6424QDKQQ1 - 899073-TAS6424QDKQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS6424QDKQQ1
899073-TAS6424QDKQQ1
Linear - Linear - Amplifiers - Audio - TAS6424QDKQQ1 899073-TAS6424QDKQQ1
Manufacturer: Texas Instruments Win Source Part Number: 899073-TAS6424QDKQQ1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Amplifier IC 4-Channel (Quad) Class D 56-HSSOP Package: Bulk Package: 56-PowerBSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-HSSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 899073-TAS6424QDKQQ1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Package: Bulk
Package: 56-PowerBSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-HSSOP
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Audio - TAS6424QDKQQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS6424QDKQQ1
Linear - Amplifiers - Audio TAS6424QDKQQ1
IC AMP CLASS D QUAD 150W 56HSSOP

IC AMP CLASS D QUAD 150W 56HSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 899073-TAS6424QDKQQ1 TAS6424QDKQQ1
Product Name Linear - Linear - Amplifiers - Audio - TAS6424QDKQQ1 Linear - Amplifiers - Audio
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data