Buffer, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 081224-SN74LVC3G07DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Family Name: SN74LVC3G07
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC3G07QDCURQ1; 74LVC3G07DC; NLV37WZ07USG;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
IC BUFFER NON-INVERT 5.5V 8VSSOP
IC BUFFER NON-INVERT 5.5V 8VSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN74LVC3G07DCUR | 081224-SN74LVC3G07DCUR | 296-13283-6-ND | SN74LVC3G07DCUR | SN74LVC3G07DCUR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07DCUR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |