20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC 48-HTQFP 0 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 031881-TAS5709PHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20.6W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
TAS5709 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC
20-W stereo, 8- to 24-V supply, digital input, open loop Class-D audio amplifier w/ speaker EQ & DRC 48-HTQFP 0 to 85 Product overview: TAS5709PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709PHPR can be used for catalog matching and distributor lookup.
IC AMP CLSS D STER 20.6W 48HTQFP
IC AMP CLSS D STER 20.6W 48HTQFP
Audio Amplifiers 20W Stereo I2S input Aud Pwr Amp
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5709PHPR | 296-24671-2-ND | 031881-TAS5709PHPR | TAS5709PHPR | 742-TAS5709PHPR | TAS5709PHPR | TAS5709PHPR | TAS5709PHPR | TAS5709PHPR |
| Product Name | TAS5709 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5709PHPR | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 24 volts | 8 to 24 volts | 24 to 8 volts | 8 to 24 volts | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | 48-PowerTQFP | QFP; 48-HTQFP (7x7) | QFP; HTQFP48 | Tape and Reel | 48-PowerTQFP | QFP; 48-PowerTQFP | ||
| Features | Thermal Shutdown Protection |