20-W Stereo I2S Audio Amplifier with Speaker EQ, DRC, and 2.1 support 48-HTQFP 0 to 85
TAS5711 20-W Stereo I2S Audio Amplifier with Speaker EQ, DRC, and 2.1 support
Amplifier IC 2-Channel (Stereo, 2.1) or 4-Channel (Quad) Class D 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1264148-TAS5711PHP
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Embedded Design & Development
Audio Amp Speaker 1-CH Mono/2-CH Stereo 21W Class-D 48-Pin HTQFP EP Tray Product overview: TAS5711PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 21W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5711PHP can be used for catalog matching and distributor lookup.
Audio Amplifiers 2-Channel Dig Audio Amp
Amplifier IC 2-Channel (Stereo, 2.1) or 4-Channel (Quad) Class D 48-HTQFP (7x7)
IC AMP D DUAL/QUAD 21W 48HTQFP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5711PHP | TAS5711PHP | 296-32732-ND | 1264148-TAS5711PHP | 742-TAS5711PHP | TAS5711PHP | TAS5711PHP | TAS5711PHP |
| Product Name | TAS5711 20-W Stereo I2S Audio Amplifier with Speaker EQ, DRC, and 2.1 support | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5711PHP | 21W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Package Type | HTQFP | QFP; HTQFP48 | 48-PowerTQFP | HTQFP EP | QFP; 48-PowerTQFP | 48-PowerTQFP | ||
| Standards | RoHS |