Manufacturer: Texas Instruments
Win Source Part Number: 007293-SN74LVT125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
SN74LVT125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers |
| Product Number | 007293-SN74LVT125D | SN74LVT125D | 296-1249-5-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT125D | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |