Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G34DCUTG4 SN74LVC3G34DCUTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100684-SN74LVC3G34D CUTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100684-SN74LVC3G34D CUTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G34DCUTG4 - 1100684-SN74LVC3G34DCUTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G34DCUTG4
1100684-SN74LVC3G34DCUTG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G34DCUTG4 1100684-SN74LVC3G34DCUTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100684-SN74LVC3G34D CUTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100684-SN74LVC3G34DCUTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC3G34DCUTG4 - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8

Buffer, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC3G34DCUTG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74LVC3G34DCUTG4-ND
Buffers, Drivers, Receivers, Transceivers SN74LVC3G34DCUTG4-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP

Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC3G34DCUTG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC3G34DCUTG4
IC BUFFER NON-INVERT 5.5V 8VSSOP

IC BUFFER NON-INVERT 5.5V 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1100684-SN74LVC3G34DCUTG4 SN74LVC3G34DCUTG4 SN74LVC3G34DCUTG4-ND SN74LVC3G34DCUTG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC3G34DCUTG4 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962F0254501VZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650HG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details