Manufacturer: Analog Devices Inc.
Win Source Part Number: 935069-SSM2250RUZ
Series: SoundMAX®
Features: Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 96
HTSUS: 8542.33.0001
IC AMP AUDIO PWR 1.5W AB 14TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 935069-SSM2250RUZ | SSM2250RUZ |
| Product Name | Linear - Linear - Amplifiers - Audio - SSM2250RUZ | Linear - Amplifiers - Audio |
| Operation Class | Class A; Class AB |