Manufacturer: Texas Instruments
Win Source Part Number: 936107-TAS5100DAP
Features: Amplifier IC 1-Channel (Mono) Class D 32-HTSSOP
Package: Tube
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 46
HTSUS: 8542.33.0001
IC AMP AUDIO PWR 30W D 32HTSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 936107-TAS5100DAP | TAS5100DAP |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5100DAP | Linear - Amplifiers - Audio |
| Operation Class | Class D |