Texas Instruments Standard Linear and Logic Buffers, Drivers, Receivers, Transceivers SN74LVC2G34DBVT

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-32325-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-32325-1-ND
Buffers, Drivers, Receivers, Transceivers 296-32325-1-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-32325-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-32325-2-ND
Buffers, Drivers, Receivers, Transceivers 296-32325-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-32325-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-32325-6-ND
Buffers, Drivers, Receivers, Transceivers 296-32325-6-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34DBVT - 1100609-SN74LVC2G34DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34DBVT
1100609-SN74LVC2G34DBVT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34DBVT 1100609-SN74LVC2G34DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100609-SN74LVC2G34D BVT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100609-SN74LVC2G34DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC2G34DBVT - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers
Product Number 296-32325-1-ND 1100609-SN74LVC2G34DBVT SN74LVC2G34DBVT
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34DBVT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data