Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS
Win Source Part Number: 1259410-SN74LVC2G07Y
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-13736-1,TEXTISS
Base Product Number: SN74LVC2G
Product Status: Obsolete
| DigiKey | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers |
| Product Number | 296-13736-2-ND | SN74LVC2G07YEAR | 1259410-SN74LVC2G07YEAR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |