ATM/SONET/SDH Support Circuit, 1-Func, PDSO10
Limiting Postamplifier IC Optical Networks 10-MSOP
IC LIMIT AMP 10MSOP Product overview: SY88943VKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88943VKG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 795952-SY88943VKG
Packaging: Tube
Type: Limiting Postamplifier
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Optical Networks
Mounting: SMD
Family Name: SY88943V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): SY88943VKGTR;
Introduction Date: August 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP
Limiting Amplifiers 3.3V-5V 2.5Gbps PECL Post Amp
IC LIMIT AMP 10MSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | SY88943VKG | 576-2077-5-ND | 771-SY88943VKG | 795952-SY88943VKG | SY88943VKG | SY88943VKG | SY88943VKG | SY88943VKG |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - SY88943VKG | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Limiting Amplifiers | Linear - Amplifiers - Special Purpose | |
| Standards | RoHS |