Manufacturer: Texas Instruments
Win Source Part Number: 936108-TAS5102DAD
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-HTSSOP
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC AMP CLASS D STER 20W 32HTSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 936108-TAS5102DAD | TAS5102DAD |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5102DAD | Linear - Amplifiers - Audio |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |