Manufacturer: Texas Instruments
Win Source Part Number: 936111-TAS5518CPAG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Audio Modulator Channel 64-TQFP (10x10)
Package: Bulk
Package: 64-TQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 936111-TAS5518CPAG |
| Product Name | Audio Special Purpose - TAS5518CPAG |
| Operating Temperature | 0 to 70 C (32 to 158 F) |