150W Stereo / 300W Mono PurePath? HD Analog-Input Power Stage 64-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 031875-TAS5613APHDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300W x 1 @ 2 Ohm; 200W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 18 V to 38 V
Alternative Parts (Cross-Reference): TAS5613ADKDR; TAS5613APHD; TAS5613ADKD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifier, 150W, 2 Channel(s), 1 Func, PQFP64
150-W stereo, 300-W mono, 18- to 38-V supply, analog input Class-D audio amplifier 64-HTQFP 0 to 70 Product overview: TAS5613APHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5613APHDR can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 300W 64HTQFP
IC AMP D MONO/STER 300W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers 150W St PurePath HD Ana-Inp Pwr Stage
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5613APHDR | 031875-TAS5613APHDR | 296-27616-1-ND | TAS5613APHDR | 742-TAS5613APHDR | TAS5613APHDR | TAS5613APHDR | TAS5613APHDR | TAS5613APHDR |
| Product Name | TAS5613A 150W Stereo / 300W Mono PurePath? HD Analog-Input Power Stage | Linear - Linear - Amplifiers - Audio - TAS5613APHDR | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HSSOP,HTQFP | QFP; 64-HTQFP (14x14) | 64-TQFP Exposed Pad | QFP; HTQFP64 | Tape and Reel | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | ||
| Supply Voltage (VS) | 18 to 38 volts | 18 to 38 volts | 18 to 38 volts | 38 to 18 volts | 18 to 38 volts | ||||
| Output Power | 300 watts | 300 watts | 300 watts | 300 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |