Manufacturer: Texas Instruments
Win Source Part Number: 1100417-SN74LVC1G17Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DSBGA (0.9x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.9x0.9)
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.9x0.9)
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS
IC BUF NON-INVERT 5.5V 4DSBGA
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1100417-SN74LVC1G17YZTR | 296-SN74LVC1G17YZTR-ND | SN74LVC1G17YZTR | SN74LVC1G17YZTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17YZTR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 4-DSBGA (0.9x0.9) | 4-UFBGA, DSBGA | BGA4 | 4-DSBGA (0.9x0.9) |