Manufacturer: Texas Instruments
Win Source Part Number: 896738-SN74LVC1G125D
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)
Package: Bulk
Package: 6-XFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1x1)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 896738-SN74LVC1G125DSFR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G125DSFR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |