Win Source Part Number: 1259320-SN74LVC1G34D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40553-1,296-4055
Base Product Number: 74LVC1G34
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)
IC BUF NON-INVERT 5.5V 4X2SON
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259320-SN74LVC1G34DPWR | SN74LVC1G34DPWR | 296-40553-6-ND | SN74LVC1G34DPWR |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 4-XFDFN Exposed Pad | X2SON5 | 4-XFDFN Exposed Pad | 4-X2SON (0.8x0.8) |