Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 759660-SN74LVC1G07QD
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC1G07
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 5.5V
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-70-5
IC BUF NON-INVERT 5.5V SC70-5
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN74LVC1G07QDCKRQ1 | 759660-SN74LVC1G07QDCKRQ1 | 296-45514-2-ND | SN74LVC1G07QDCKRQ1 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC1G07QDCKRQ1 | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | |||
| Package Type | SOT; SC-70; SOT-SC70-5 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Surface Mount | |
| Life Cycle Stage | Active |