Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V 32-HTSSOP -25 to 85
Volume Control Circuit, 2 Channel(s), PDSO32
Audio Amp Speaker 1-CH Mono/2-CH Stereo 40W Class-D 32-Pin HTSSOP EP Tube Product overview: TAS5760MDAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 40W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5760MDAP can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1105510-TAS5760MDAP
Packaging: Tube/Rail
Type: Class D
Features: Depop
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 55.2W x 1 @ 4 Ohm, 63.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC, AUDIO AMP, CLASS G, HTSSOP-32; Output Power:40W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:32Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
IC AMP D MON/STER 55.2W 32HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
IC AMP D MON/STER 55.2W 32HTSSOP
Audio Amplifiers ClosedLoop I2S Input Amp w/ Pwr Limiter
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TAS5760MDAP | TAS5760MDAP | 742-TAS5760MDAP | 296-36486-5-ND | 1105510-TAS5760MDAP | 28AH5245 | TAS5760MDAP | TAS5760MDAP | TAS5760MDAP | TAS5760MDAP |
| Product Name | TAS5760M Closed Loop I2S Input Amplifier with Power Limiter, PVDDmax of 26.4V | 40W HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5760MDAP | Ic, Audio Amp, Class G, Htssop-32; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; HTSSOP32 | Rail/Tube | "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; SOP; TSSOP; 32-HTSSOP | 32-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | Surface Mount | ||
| Standards | RoHS | |||||||||
| Life Cycle Stage | Active | Active | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS |