Manufacturer: Texas Instruments
Win Source Part Number: 936112-TAS5614APHD
Series: PurePath™ HD
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Package: Bulk
Package: 64-TQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC AMP D MONO/STER 300W 64HTQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 936112-TAS5614APHD | TAS5614APHD |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5614APHD | Linear - Amplifiers - Audio |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |