Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC240ANS

Description
SN74LVC240A Octal Buffer/Driver With 3-State Outputs
Request a Quote Datasheet
Description
SN74LVC240A Octal Buffer/Driver With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC240ANS - Rochester Electronics
Newburyport, MA, United States
SN74LVC240A Octal Buffer/Driver With 3-State Outputs

SN74LVC240A Octal Buffer/Driver With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259346-SN74LVC240ANS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259346-SN74LVC240ANS
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259346-SN74LVC240ANS
Win Source Part Number: 1259346-SN74LVC240AN S Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 40 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC240ANS,T EXTISSN74LVC240ANS,2 96-53353 Base Product Number: 74LVC240

Win Source Part Number: 1259346-SN74LVC240ANS
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC240ANS,TEXTISSN74LVC240ANS,296-53353
Base Product Number: 74LVC240

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-53353-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-53353-ND
Buffers, Drivers, Receivers, Transceivers 296-53353-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC240ANS
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC240ANS
IC BUFFER INVERT 3.6V 20SO

IC BUFFER INVERT 3.6V 20SO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74LVC240ANS 1259346-SN74LVC240ANS 296-53353-ND SN74LVC240ANS
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data