Texas Instruments High-Performance Analog Signal Buffers, Repeaters, Splitters TCA4311D

Description
Buffer, Accelerator 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Buffer, Accelerator 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Buffers, Repeaters, Splitters - 296-34192-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
296-34192-5-ND
Signal Buffers, Repeaters, Splitters 296-34192-5-ND
Buffer, Accelerator 1 Channel 8-SOIC

Buffer, Accelerator 1 Channel 8-SOIC

Buy Now Datasheet
 - TCA4311D - Rochester Electronics
Newburyport, MA, United States
TCA4311 Hot swappable 2-wire bus buffers

TCA4311 Hot swappable 2-wire bus buffers

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311D - 1265503-TCA4311D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311D
1265503-TCA4311D
Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311D 1265503-TCA4311D
Manufacturer: Texas Instruments Win Source Part Number: 1265503-TCA4311D Packaging: Tube Type: Buffer, Accelerator Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Supply Current: 5.1mA Capacitance - Input: 10pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: TCA4311 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1265503-TCA4311D
Packaging: Tube
Type: Buffer, Accelerator
Mounting Style: SMD
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Supply Current: 5.1mA
Capacitance - Input: 10pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TCA4311
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers
Product Number 296-34192-5-ND TCA4311D 1265503-TCA4311D
Product Name Signal Buffers, Repeaters, Splitters Interface - Interface - Signal Buffers, Repeaters, Splitters - TCA4311D
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
Source Current (IS) 5.1 milliamps 5.1 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16244SSC-G - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP48
Life Cycle Stage Rochester Active
View Details
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers