Analog input 160W Stereo (300W total) class D amplifier with integrated feedback 44-HSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1264121-TAS5615DKD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
TAS5615 Analog input 160W Stereo (300W total) class D amplifier with integrated feedback
300W Class D Audio Amp, 2-Ch, 50V, 8R, HSSOP Product overview: TAS5615DKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 50V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W, 50V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5615DKD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Audio Amplifiers Ana inp 150W Stereo class D Amplifier
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
IC AMP D MONO/STER 300W 44HSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5615DKD | 1264121-TAS5615DKD | TAS5615DKD | 742-TAS5615DKD | 296-24654-5-ND | TAS5615DKD | TAS5615DKD | TAS5615DKD |
| Product Name | TAS5615 Analog input 160W Stereo (300W total) class D amplifier with integrated feedback | Linear - Linear - Amplifiers - Audio - TAS5615DKD | 300W 50V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Standards | RoHS | |||||||
| Package Type | SSOP; SOP; HSSOP44 | Rail/Tube | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | |||
| Life Cycle Stage | Obsolete | Removed | ||||||
| RoHS Compliant | RoHS | RoHS |