Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 812387-SN74LVC2G17DS
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Part Number Series: 74LVC2G17
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
IC BUFFER NON-INVERT 5.5V 6SON
IC BUFFER NON-INVERT 5.5V 6SON
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN74LVC2G17DSFR | 812387-SN74LVC2G17DSFR | 296-34876-6-ND | SN74LVC2G17DSFR | SN74LVC2G17DSFR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2G17DSFR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | ||||
| Package Type | X2SON6 | 6-XFDFN | Surface Mount | 6-SON (1x1) | |
| Life Cycle Stage | Active |