Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-DSBGA
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-DSBGA
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 030373-SN74LVC2G34YZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.5V 6DSBGA
IC BUF NON-INVERT 5.5V 6DSBGA
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | SN74LVC2G34YZPR | 296-23781-6-ND | 030373-SN74LVC2G34YZPR | SN74LVC2G34YZPR | SN74LVC2G34YZPR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34YZPR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | ||||
| Package Type | DSBGA6 | 6-XFBGA, DSBGA | CSP; 6-DSBGA, 6-WCSP (1.4x0.9) | Surface Mount | 6-DSBGA |
| Life Cycle Stage | Active |