20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ and 2-Band DRC 48-HTQFP 0 to 85
20-W stereo, 10- to 26-V, digital input, closed loop Class-D audio amplifier w/ EQ & 2-band DRC 48-HTQFP 0 to 85 Product overview: TAS5710PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5710PHPR can be used for catalog matching and distributor lookup.
TAS5710 20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ and 2-Band DRC
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1264147-TAS5710PHPR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Digital Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5710
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 26V
Max Output Power x Channels at Load: 20.2W x 2 at 8Ohm
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amplifiers 20W St Closed-loop I2S Audio Amp
IC AMP CLSS D STER 20.2W 48HTQFP
IC AMP CLSS D STER 20.2W 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5710PHPR | 742-TAS5710PHPR | TAS5710PHPR | 296-24127-2-ND | 1264147-TAS5710PHPR | TAS5710PHPR | TAS5710PHPR | TAS5710PHPR | TAS5710PHPR |
| Product Name | TAS5710 20-W Stereo Closed-loop I2S Audio Amplifier with Speaker EQ and 2-Band DRC | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5710PHPR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Package Type | Tape and Reel | QFP; HTQFP48 | 48-PowerTQFP | QFP; 48-PowerTQFP | 48-PowerTQFP | ||||
| Standards | RoHS | ||||||||
| Life Cycle Stage | Active | Active |