Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADG4 SN74LVC07ADG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 065620-SN74LVC07ADG4 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065620-SN74LVC07ADG4 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADG4 - 065620-SN74LVC07ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADG4
065620-SN74LVC07ADG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADG4 065620-SN74LVC07ADG4
Manufacturer: Texas Instruments Win Source Part Number: 065620-SN74LVC07ADG4 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065620-SN74LVC07ADG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC07ADG4 - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Buffer Amplifiers Operational Amplifiers
Product Number 065620-SN74LVC07ADG4 SN74LVC07ADG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADG4
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7095345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACF2101BP - 1042525-ACF2101BP - Win Source Electronics
Specs
GBW 2 MHz
Bandwidth 2 MHz
Package Type DIP; PDIP; PDIP
View Details
2 suppliers