Microchip Technology, Inc. Special Purpose Amplifiers SY88803VKG

Description
Limiting Postamplifier IC Optical Networks 10-MSOP
Request a Quote Datasheet
Description
Limiting Postamplifier IC Optical Networks 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - 576-2068-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
576-2068-5-ND
Special Purpose Amplifiers 576-2068-5-ND
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Special Purpose - SY88803VKG - 1104557-SY88803VKG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88803VKG
1104557-SY88803VKG
Linear - Linear - Amplifiers - Special Purpose - SY88803VKG 1104557-SY88803VKG
Manufacturer: Microchip Technology Win Source Part Number: 1104557-SY88803VKG Packaging: Tube/Rail Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1104557-SY88803VKG
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SY88803VKG - Rochester Electronics
Newburyport, MA, United States
3.3V/5V 155 Mega Bits Per Second PECL Low Power Limiting Post Amplifier W/TTL Los

3.3V/5V 155 Mega Bits Per Second PECL Low Power Limiting Post Amplifier W/TTL Los

Supplier's Site Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88803VKG
Special Purpose Amplifier Ic 771-SY88803VKG
IC LIMIT AMP 10MSOP Product overview: SY88803VKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKG can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP Product overview: SY88803VKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC POST AMP PECL LP LIMIT 10MSOP - 536-SY88803VKG - Utmel Electronic Limited
Hong Kong, China
IC POST AMP PECL LP LIMIT 10MSOP
536-SY88803VKG
IC POST AMP PECL LP LIMIT 10MSOP 536-SY88803VKG
IC POST AMP PECL LP LIMIT 10MSOP

IC POST AMP PECL LP LIMIT 10MSOP

Supplier's Site
Sheung Wan, Hong Kong
Limiting Amplifiers
SY88803VKG
Limiting Amplifiers SY88803VKG
Limiting Amplifiers 3.3V/5V 155Mbps PECL Post Amplifier

Limiting Amplifiers 3.3V/5V 155Mbps PECL Post Amplifier

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SY88803VKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SY88803VKG
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88803VKG
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site
Limit Amp, 200Mhz, 155Mbps, Msop-10 Microchip - 51AK9469 - Newark, An Avnet Company
Chicago, IL, United States
Limit Amp, 200Mhz, 155Mbps, Msop-10 Microchip
51AK9469
Limit Amp, 200Mhz, 155Mbps, Msop-10 Microchip 51AK9469
LIMIT AMP, 200MHZ, 155MBPS, MSOP-10

LIMIT AMP, 200MHZ, 155MBPS, MSOP-10

Supplier's Site
Special Purpose Amplifiers - SY88803VKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88803VKG
Special Purpose Amplifiers SY88803VKG
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 576-2068-5-ND 1104557-SY88803VKG SY88803VKG 771-SY88803VKG 536-SY88803VKG SY88803VKG SY88803VKG 51AK9469 SY88803VKG
Product Name Special Purpose Amplifiers Linear - Linear - Amplifiers - Special Purpose - SY88803VKG Special Purpose Amplifier Ic IC POST AMP PECL LP LIMIT 10MSOP Limiting Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Limit Amp, 200Mhz, 155Mbps, Msop-10 Microchip Special Purpose Amplifiers
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; 10-MSOP C/OFORMICRO10PKG Tube SOP; MSOP; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data