Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVR SN74LVC1G34DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1009274-SN74LVC1G34D BVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G34 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G34GV,125; NL17SZ34P5T5G; NC7SZ34UCX; SN74LVC1G34DBVRE4; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1009274-SN74LVC1G34D BVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G34 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G34GV,125; NL17SZ34P5T5G; NC7SZ34UCX; SN74LVC1G34DBVRE4; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVR - 1009274-SN74LVC1G34DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVR
1009274-SN74LVC1G34DBVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVR 1009274-SN74LVC1G34DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1009274-SN74LVC1G34D BVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G34 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G34GV,125; NL17SZ34P5T5G; NC7SZ34UCX; SN74LVC1G34DBVRE4; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 1009274-SN74LVC1G34DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74LVC1G34
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G34GV,125; NL17SZ34P5T5G; NC7SZ34UCX; SN74LVC1G34DBVRE4;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio

Buy Now Datasheet
 - SN74LVC1G34DBVR - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5

Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-17893-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-17893-6-ND
Buffers, Drivers, Receivers, Transceivers 296-17893-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-17893-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-17893-1-ND
Buffers, Drivers, Receivers, Transceivers 296-17893-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-17893-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-17893-2-ND
Buffers, Drivers, Receivers, Transceivers 296-17893-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G34DBVR
Buffers, Drivers, Receivers, Transceivers SN74LVC1G34DBVR
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global)
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1009274-SN74LVC1G34DBVR SN74LVC1G34DBVR 296-17893-6-ND SN74LVC1G34DBVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVR Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 2484256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details