Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LV07APWT

Description
Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LV07APWT - Rochester Electronics
Newburyport, MA, United States
Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14

Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LV07APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LV07APWTTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LV07APWTTR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LV07APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LV07APWTCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LV07APWTCT-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07APWT - 1100105-SN74LV07APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07APWT
1100105-SN74LV07APWT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07APWT 1100105-SN74LV07APWT
Manufacturer: Texas Instruments Win Source Part Number: 1100105-SN74LV07APWT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 16mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100105-SN74LV07APWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 16mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number SN74LV07APWT 296-SN74LV07APWTTR-ND 1100105-SN74LV07APWT
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07APWT
Standards RoHS
Unlock Full Specs
to access all available technical data