The TAS5709PHP is a 20-W stereo digital audio power amplifier designed to drive bridge-tied speakers, supporting an 8-V to 24-V power supply range and eliminating the need for heatsinks through Class-D operation. It features a 48-pin HTQFP package measuring 7 mm × 7 mm, operates from 0 °C to 85 °C, and accepts I2S audio input with sample rates from 8 kHz to 48 kHz. The device includes a programmable 2-band dynamic range control, 22 user-configurable biquads for speaker EQ, autodetect and autobank switching for sample rate changes, and integrated thermal and short-circuit protection.
20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC 48-HTQFP 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054681-TAS5709PHP
Packaging: Tray
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20.6W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
20W Stereo Class-D Audio Amp, 3-24V, I2C, 6R, HTQFP Product overview: TAS5709PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 24V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 24V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5709PHP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
TAS5709 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC
Audio Amplifiers 20W Stereo I2S input Aud Pwr Amp
IC AMP CLSS D STER 20.6W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5709PHP | 054681-TAS5709PHP | 742-TAS5709PHP | 296-32730-ND | TAS5709PHP | TAS5709PHP | TAS5709PHP | TAS5709PHP |
| Product Name | TAS5709 20-W Stereo I2S Audio Amplifier with Speaker EQ and 2-Band DRC | Linear - Linear - Amplifiers - Audio - TAS5709PHP | 20W 24V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 24 volts | 8 to 24 volts | 24 to 8 volts | 8 to 24 volts | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | Tray | 48-PowerTQFP | QFP; HTQFP48 | 48-PowerTQFP | QFP; 48-PowerTQFP | |
| Output Power | 20.6 watts | 20.6 watts | 20.6 watts |