Manufacturer: STMicroelectronics
Win Source Part Number: 092391-TDA2822D
Packaging: Tube/Rail
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm; 380mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.8 V to 15 V
Alternative Parts (Cross-Reference): TDA2822M; TDA2822D013TR; TDA2822D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TDA2822D - Audio ICs-AUDIO AMPLIFIERS
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-SOIC
Dual Audio Amp IC, 1W, 15V, SO, 39dB Gain, SM Product overview: TDA2822D from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1W, 15V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1W, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2822D can be used for catalog matching and distributor lookup.
Dual Lo Volt Power Amplifier TDA2822D
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-SOIC
IC AMP CLASS AB MONO/STER 1W 8SO
Audio Amplifiers Dual Lo-Volt Pwr Amp
IC AMP CLASS AB MONO/STER 1W 8SO
IC AMP CLASS AB MONO/STER 1W 8SO
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 092391-TDA2822D | TDA2822D | 497-2166-5-ND | 742-TDA2822D | 426162P | 9206229 | TDA2822D | TDA2822D | TDA2822D | TDA2822D | TDA2822D |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2822D | Audio Amplifiers | Dual 1W 15V Audio Amplifier | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 1.8 to 15 volts | 1.8 to 15 volts | 12 volts | 3 to 12 volts | 1.8 to 15 volts | 15 to 1.8 volts | |||||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | |||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||||||
| Package Type | 8-SO | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; SOIC | SOIC; Soic | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) |