Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC3G07QDCURQ1

Description
Win Source Part Number: 978414-SN74LVC3G07QD CURQ1 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 3 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23710-2-NDR,-296 -23710-1-ND,TEXTISSN 74LVC3G07QDCURQ1,-SN 74LVC3G07QDCURQ1-NDR ,296-23710-6,2156-SN 74LVC3G07QDCURQ1,SN7 4LVC3G07QDCURQ1-ND,- 296-23710-1-NDR,296- 23710-6-NDR,296-2371 0-2,296-23710-1-NDR, 296-23710-1 Base Product Number: 74LVC3G07
Request a Quote Datasheet
Description
Win Source Part Number: 978414-SN74LVC3G07QD CURQ1 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 3 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23710-2-NDR,-296 -23710-1-ND,TEXTISSN 74LVC3G07QDCURQ1,-SN 74LVC3G07QDCURQ1-NDR ,296-23710-6,2156-SN 74LVC3G07QDCURQ1,SN7 4LVC3G07QDCURQ1-ND,- 296-23710-1-NDR,296- 23710-6-NDR,296-2371 0-2,296-23710-1-NDR, 296-23710-1 Base Product Number: 74LVC3G07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 978414-SN74LVC3G07QDCURQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
978414-SN74LVC3G07QDCURQ1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 978414-SN74LVC3G07QDCURQ1
Win Source Part Number: 978414-SN74LVC3G07QD CURQ1 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 3 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23710-2-NDR,-296 -23710-1-ND,TEXTISSN 74LVC3G07QDCURQ1,-SN 74LVC3G07QDCURQ1-NDR ,296-23710-6,2156-SN 74LVC3G07QDCURQ1,SN7 4LVC3G07QDCURQ1-ND,- 296-23710-1-NDR,296- 23710-6-NDR,296-2371 0-2,296-23710-1-NDR, 296-23710-1 Base Product Number: 74LVC3G07

Win Source Part Number: 978414-SN74LVC3G07QDCURQ1
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-23710-2-NDR,-296-23710-1-ND,TEXTISSN74LVC3G07QDCURQ1,-SN74LVC3G07QDCURQ1-NDR,296-23710-6,2156-SN74LVC3G07QDCURQ1,SN74LVC3G07QDCURQ1-ND,-296-23710-1-NDR,296-23710-6-NDR,296-23710-2,296-23710-1-NDR,296-23710-1
Base Product Number: 74LVC3G07

Buy Now Datasheet
 - SN74LVC3G07QDCURQ1 - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8

Buffer, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-23710-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-23710-6-ND
Buffers, Drivers, Receivers, Transceivers 296-23710-6-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-23710-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-23710-1-ND
Buffers, Drivers, Receivers, Transceivers 296-23710-1-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-23710-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-23710-2-ND
Buffers, Drivers, Receivers, Transceivers 296-23710-2-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC3G07QDCURQ1 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC3G07QDCURQ1
Buffers, Drivers, Receivers, Transceivers SN74LVC3G07QDCURQ1
IC BUFFER NON-INVERT 5.5V 8VSSOP

IC BUFFER NON-INVERT 5.5V 8VSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC3G07QDCURQ1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC3G07QDCURQ1
IC BUFFER NON-INVERT 5.5V 8VSSOP

IC BUFFER NON-INVERT 5.5V 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 978414-SN74LVC3G07QDCURQ1 SN74LVC3G07QDCURQ1 296-23710-6-ND SN74LVC3G07QDCURQ1 SN74LVC3G07QDCURQ1
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3583JM - Lingto Electronic Limited
Specs
Source Current (IS) 8.5 milliamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC337DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Op Amps - 1898846P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details