Manufacturer: Texas Instruments
Win Source Part Number: 192768-SRC4192IDBR
Packaging: Reel - TR
Specifications: 4kHz to 212kHz
Applications: Digital Audio Interfacing
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Sample Rate Converter
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
SRC4192 High-End Sample Rate Converter
Audio Sample Rate Converter 2 Channel 28-SSOP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 192768-SRC4192IDBR | SRC4192IDBR | SRC4192IDBR |
| Product Name | Audio Special Purpose - SRC4192IDBR | Audio Special Purpose | |
| Supply Voltage (VS) | 3.3 volts | 3.3 volts | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Package Type | SSOP; SOP; 28-SSOP | SSOP; SOP; SSOP28 | SSOP; SOP; 28-SSOP (0.209\", 5.30mm Width) |