Manufacturer: Texas Instruments
Win Source Part Number: 934653-SN74SSTL16847
Series: 74SSTL
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, Non-Inverting 1 Element 20 Bit per Element 3-State Output 64-TSSOP
Package: Bulk
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 934653-SN74SSTL16847DGGR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74SSTL16847DGGR |
| Operating Temperature | 0 to 70 C (32 to 158 F) |