Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC1G17YEAR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-15566-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-15566-2-ND
Buffers, Drivers, Receivers, Transceivers 296-15566-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259418-SN74LVC1G17YEAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259418-SN74LVC1G17YEAR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259418-SN74LVC1G17YEAR
Win Source Part Number: 1259418-SN74LVC1G17Y EAR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15566-1,-SN74LV C1G17YEARR,-296-1556 6-1,296-15566-2,296- 15566-1R,296-15566-2 R,296-15566-1,2156-S N74LVC1G17YEAR-TITR, TEXTISSN74LVC1G17YEA R,-296-15566-1R Base Product Number: SN74LVC1G Product Status: Obsolete

Win Source Part Number: 1259418-SN74LVC1G17YEAR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-15566-1,-SN74LVC1G17YEARR,-296-15566-1,296-15566-2,296-15566-1R,296-15566-2R,296-15566-1,2156-SN74LVC1G17YEAR-TITR,TEXTISSN74LVC1G17YEAR,-296-15566-1R
Base Product Number: SN74LVC1G
Product Status: Obsolete

Buy Now Datasheet
 - SN74LVC1G17YEAR - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS

Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17YEAR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G17YEAR
IC BUF NON-INVERT 5.5V 5DSBGA

IC BUF NON-INVERT 5.5V 5DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 296-15566-2-ND 1259418-SN74LVC1G17YEAR SN74LVC1G17YEAR SN74LVC1G17YEAR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data