Manufacturer: STMicroelectronics
Win Source Part Number: 936307-TDA7265B
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB Multiwatt-11 (Vertical, Bent and Staggered Leads)
Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Package: Tube
Mounting: Through Hole
Family Name: TDA7265
Categories: Integrated Circuits (ICs)
Case / Package: Multiwatt-11 (Vertical, Bent and Staggered Leads)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-16220-5, TDA7265B-ND
Amplifier IC 2-Channel (Stereo) Class AB Multiwatt-11 (Vertical, Bent and Staggered Leads)
Audio Amp Speaker 2-CH Stereo 30W Class-AB 11-Pin(11+Tab) MULTIWATT V Tube Product overview: TDA7265B from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7265B can be used for catalog matching and distributor lookup.
TDA7265 - Audio ICs-AUDIO AMPLIFIERS
AUDIO AMPLIFIER, TYPE AB, 30W, MULTIWATT; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:30W; Supply Voltage Range:± 8V to ± 33V; Amplifier Case Style:Multiwatt; No. of Pins:11Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
Audio Amplifiers 30W 30W Stereo AMP Class AB Dual 35V
Amplifier IC 2-Channel (Stereo) Class AB Multiwatt-11 (Vertical, Bent and Staggered Leads)
IC AMP AB STER 30W MULTIWATT-11
IC AMP AB STER 30W MULTIWATT-11
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 936307-TDA7265B | 497-16220-5-ND | 742-TDA7265B | TDA7265B | 45AC7833 | TDA7265B | TDA7265B | TDA7265B | TDA7265B |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7265B | Audio Amplifiers | 30W Audio Amplifier | Audio Amplifier, Type Ab, 30W, Multiwatt; Amplifier Class Stmicroelectronics | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | |||||
| Package Type | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Rail/Tube | MULTIWATT 11L SPLIT VERT. | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Multiwatt-11 (Vertical, Bent and Staggered Leads) | |||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 8 to 33 volts | 8 to 33 volts | 8 to 33 volts | 33 to 8 volts |