150W Stereo / 300W Mono PurePath(TM) HD Digital-input Power Stage 64-HTQFP 0 to 70
Audio Amplifier, 150W, 2 Channel(s), 1 Func, PQFP64
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 1264120-TAS5614PHD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Audio Amp Speaker 1-CH Mono/2-CH Stereo 300W Class-D 64-Pin HTQFP EP Tray Product overview: TAS5614PHD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5614PHD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers 150W St/300W Mono HD Digi-In Pwr Stage
IC AMP D MONO/STER 300W 64HTQFP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5614PHD | TAS5614PHD | 296-25589-ND | 1264120-TAS5614PHD | 742-TAS5614PHD | TAS5614PHD | TAS5614PHD | TAS5614PHD |
| Product Name | TAS5614 150W Stereo / 300W Mono PurePath(TM) HD Digital-input Power Stage | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5614PHD | 300W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Standards | RoHS | |||||||
| Package Type | QFP; HTQFP64 | 64-TQFP Exposed Pad | HTQFP EP | QFP; 64-TQFP Exposed Pad | ||||
| Life Cycle Stage | NRND | Declining | ||||||
| Features | Thermal Shutdown Protection |