Texas Instruments Standard Linear and Logic Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07AD SN74LVC07AD

Description
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC07AD - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07AD - 082390-SN74LVC07AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07AD
082390-SN74LVC07AD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07AD 082390-SN74LVC07AD
Manufacturer: Texas Instruments Win Source Part Number: 082390-SN74LVC07AD Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082390-SN74LVC07AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-8441-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-8441-5-ND
Buffers, Drivers, Receivers, Transceivers 296-8441-5-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC07AD
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC07AD
IC BUF NON-INVERT 5.5V 14SOIC

IC BUF NON-INVERT 5.5V 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74LVC07AD 082390-SN74LVC07AD 296-8441-5-ND SN74LVC07AD
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07AD Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data