Rochester Electronics Linear - Linear - Amplifiers - Audio - TAS5701PAPR TAS5701PAPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936114-TAS5701PAPR Operating Temperature Range: 0°C ~ 85°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10) Package: Bulk Package: 64-PowerTQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936114-TAS5701PAPR Operating Temperature Range: 0°C ~ 85°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10) Package: Bulk Package: 64-PowerTQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TAS5701PAPR - 936114-TAS5701PAPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5701PAPR
936114-TAS5701PAPR
Linear - Linear - Amplifiers - Audio - TAS5701PAPR 936114-TAS5701PAPR
Manufacturer: Texas Instruments Win Source Part Number: 936114-TAS5701PAPR Operating Temperature Range: 0°C ~ 85°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10) Package: Bulk Package: 64-PowerTQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936114-TAS5701PAPR
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
Package: Bulk
Package: 64-PowerTQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 936114-TAS5701PAPR
Product Name Linear - Linear - Amplifiers - Audio - TAS5701PAPR
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data