The SSM2166S-REEL is a complete microphone conditioner integrated into a 14-lead SOIC package, designed for single 5 V operation. It features an adjustable noise gate threshold and a compression ratio that can be set by an external resistor, allowing for flexibility in audio processing applications. The device includes an automatic limiting feature to prevent ADC overload and an adjustable release time, ensuring optimal performance in various audio environments. This amplifier is suitable for a wide range of applications, including microphone preamplifiers, computer sound cards, public address systems, communication headsets, and karaoke mixers. It offers low noise and distortion levels, with a bandwidth of 20 kHz (±1 dB), making it effective for enhancing vocal clarity and signal integrity. The SSM2166S-REEL operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in diverse operating conditions. Its power-down feature allows for reduced supply current, making it energy-efficient when not in active use. This product is ideal for engineers looking for a versatile and reliable audio amplifier solution.
IC PREAMP AUDIO MONO MIC 14SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | SSM2166S-REEL |
| Product Name | Linear - Amplifiers - Audio |