Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.88x0.88)
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.88x0.88)
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-DSBGA (0.88x0.88)
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS
IC BUF NON-INVERT 5.5V 4DSBGA
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-21062-2-ND | SN74LVC1G34YZVR | SN74LVC1G34YZVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 5.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 4-XFBGA, DSBGA | DSBGA4 | Surface Mount |