Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70
Analog input 300W Stereo class D amplifier with integrated feedback 44-HSSOP 0 to 70 Product overview: TAS5630DKD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5630DKD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback
IC AMP D MONO/STER 600W 44HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Audio Amplifiers Ana input 300W Stereo class D amp
IC AMP D MONO/STER 600W 44HSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5630DKD | 742-TAS5630DKD | 296-24653-5-ND | TAS5630DKD | TAS5630DKD | TAS5630DKD | TAS5630DKD | TAS5630DKD |
| Product Name | TAS5630 Analog input 300W Stereo class D amplifier with integrated feedback | 300W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 52.5 volts | 25 to 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | Rail/Tube | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; HSSOP44 | Surface Mount | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad |