Manufacturer: Precision Monolithics
Win Source Part Number: 897694-SSM2019BRW
Features: Amplifier IC 1-Channel (Mono) Class AB 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SSM2019
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 47
HTSUS: 8542.33.0001
IC PREAMP AUDIO MONO AB 16SOIC
AUDIO PREAMPLIFIER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 897694-SSM2019BRW | SSM2019BRW |
| Product Name | Linear - Linear - Amplifiers - Audio - SSM2019BRW | Linear - Amplifiers - Audio |
| Operation Class | Class A; Class AB |