Manufacturer: Analog Devices Inc.
Win Source Part Number: 935071-SSM2335CBZ-RE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.46x1.46)
Package: Bulk
Package: 9-WFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.46x1.46)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
HTSUS: 8542.33.0001
IC AMP AUDIO 4.28W MONO D 9WLCSP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 935071-SSM2335CBZ-REEL | SSM2335CBZ-REEL |
| Product Name | Linear - Linear - Amplifiers - Audio - SSM2335CBZ-REEL | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |