Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVT32244GKER

Description
SN74LVT32244 3.3-V ABT 32-Bit Buffer/Driver With 3-State Outputs
Request a Quote Datasheet
Description
SN74LVT32244 3.3-V ABT 32-Bit Buffer/Driver With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVT32244GKER - Rochester Electronics
Newburyport, MA, United States
SN74LVT32244 3.3-V ABT 32-Bit Buffer/Driver With 3-State Outputs

SN74LVT32244 3.3-V ABT 32-Bit Buffer/Driver With 3-State Outputs

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-8653-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-8653-2-ND
Buffers, Drivers, Receivers, Transceivers 296-8653-2-ND
Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259241-SN74LVT32244GKER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259241-SN74LVT32244GKER
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259241-SN74LVT32244GKER
Win Source Part Number: 1259241-SN74LVT32244 GKER Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 8 Number of Bits per Element: 4 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8653-1R,-SN74LV T32244GKERR,296-8653 -2,296-8653-1,296-86 53-1R,296-8653-2R,-2 96-8653-1,-296-8653- 1,TEXTISSN74LVT32244 GKER,2156-SN74LVT322 44GKER Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1259241-SN74LVT32244GKER
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVT
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 8
Number of Bits per Element: 4
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-8653-1R,-SN74LVT32244GKERR,296-8653-2,296-8653-1,296-8653-1R,296-8653-2R,-296-8653-1,-296-8653-1,TEXTISSN74LVT32244GKER,2156-SN74LVT32244GKER
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVT32244GKER
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT32244GKER
IC BUF NON-INVERT 3.6V 96LFBGA

IC BUF NON-INVERT 3.6V 96LFBGA

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74LVT32244GKER 296-8653-2-ND 1259241-SN74LVT32244GKER SN74LVT32244GKER
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type BGA MICROSTAR-96 96-LFBGA 96-LFBGA 96-LFBGA (13.5x5.5)
Unlock Full Specs
to access all available technical data

Similar Products

LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
Op Amps - 2444516P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-8
Number of Pins 8
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details