Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 129743-SN74LVC07ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC BUF NON-INVERT 5.5V 14SSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN74LVC07ADBR | 296-8439-2-ND | 129743-SN74LVC07ADBR | SN74LVC07ADBR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADBR | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |