Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DRYR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1.45x1)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G126DRYRCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G126DRYRCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G126DRYRCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1.45x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1.45x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G126DRYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G126DRYRDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G126DRYRDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1.45x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1.45x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G126DRYRTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G126DRYRTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G126DRYRTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1.45x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1.45x1)

Buy Now Datasheet
 - SN74LVC1G126DRYR - Rochester Electronics
Newburyport, MA, United States
SN74LVC1G126 Single Bus Buffer Gate With 3-State Outputs

SN74LVC1G126 Single Bus Buffer Gate With 3-State Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRYR - 1255524-SN74LVC1G126DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRYR
1255524-SN74LVC1G126DRYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRYR 1255524-SN74LVC1G126DRYR
Manufacturer: Texas Instruments Win Source Part Number: 1255524-SN74LVC1G126 DRYR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-UFDFN Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74LVC1G126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SON (1.45x1) Alternative Parts (Cross-Reference): TC7SZ126AFS(TPL3); TC7SZ126AFS,L3J(T; TC7SZ126AFS; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255524-SN74LVC1G126DRYR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 6-UFDFN
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74LVC1G126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (1.45x1)
Alternative Parts (Cross-Reference): TC7SZ126AFS(TPL3); TC7SZ126AFS,L3J(T; TC7SZ126AFS;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRYR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G126DRYR
Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DRYR
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G126DRYR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G126DRYR
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-SN74LVC1G126DRYRCT-ND SN74LVC1G126DRYR 1255524-SN74LVC1G126DRYR SN74LVC1G126DRYR SN74LVC1G126DRYR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G126DRYR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 6-UFDFN XFDN6 Surface Mount 6-SON (1.45x1)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-8
Number of Pins 8
View Details
Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656JG - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 0.0300 MHz
View Details